08053F333M4Z2A详情
KYOCERA 08053F333M4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Cable
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
12
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
08053F333M4Z2A拓展信息








哦! 它是空的。