08055F273K4Z2A详情
KYOCERA 08055F273K4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
10
Degree of protection (IP)
IP20
Material quality
Other
Transparent
无
0个相似型号
08055F273K4Z2A拓展信息
08055F273K4Z2A详情
KYOCERA 08055F273K4Z2A重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Other
Nominal current
10
Degree of protection (IP)
IP20
Material quality
Other
Transparent
无
08055F273K4Z2A拓展信息