0805YC105M4T2A详情
KYOCERA 0805YC105M4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
60
频率
50 - 50
0个相似型号
0805YC105M4T2A拓展信息
CCR75CG470FS
KYOCERA
0402ZC223MAT2A
KYOCERA
CDR11BP300AJNR
KYOCERA
CDR31BP101BFUP
KYOCERA
CDR31BP511AFUR500
KYOCERA
CDR12BG200AJUM
KYOCERA
08055A381FAT2A
KYOCERA
CDR11BP510AFNP
KYOCERA
22257C334KAT1A
KYOCERA
CDR14BP151DFUR
KYOCERA








哦! 它是空的。