0805YC223J4Z2A详情
KYOCERA 0805YC223J4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
有
Colour front ring
Stainless steel
With front ring
有
0个相似型号
0805YC223J4Z2A拓展信息








哦! 它是空的。