12061C823M4Z2A详情
KYOCERA 12061C823M4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Top mounting
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
弹簧夹连接
0个相似型号
12061C823M4Z2A拓展信息








哦! 它是空的。