12062C822M4T2A详情
KYOCERA 12062C822M4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Other
Material front ring
Metal
12062C822M4T2A拓展信息








哦! 它是空的。