12063C222M4T2A详情
KYOCERA 12063C222M4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
200
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
120
宽度
375
高度
500
12063C222M4T2A拓展信息








哦! 它是空的。