12063C222M4Z2A详情
KYOCERA 12063C222M4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Device construction
Surface mounted device
Rated permanent current Iu
20
Type of control element
Toggle
0个相似型号
12063C222M4Z2A拓展信息








哦! 它是空的。