12065C223MAZ2A详情
KYOCERA 12065C223MAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
20 - 250
Type of electric connection
Cable
Rated control supply voltage at AC 60 Hz
20 - 250
Material housing
Plastic
Voltage type
AC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
0 - 0
Explosion safety category for dust
None
12065C223MAZ2A拓展信息








哦! 它是空的。