12065C272J4Z2A详情
KYOCERA 12065C272J4Z2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
频率
50 - 60
0个相似型号
12065C272J4Z2A拓展信息








哦! 它是空的。