12067C471K4T2A详情
KYOCERA 12067C471K4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
None
Built-in depth
50
Material housing
Plastic
Degree of protection (IP)
IP55
With lock
无
深度
365
宽度
275
高度
205
0个相似型号
12067C471K4T2A拓展信息
12067C471K4T2A详情
KYOCERA 12067C471K4T2A重要参数规格及、参数值,及相似型号如下:
Surface protection
None
Built-in depth
50
Material housing
Plastic
Degree of protection (IP)
IP55
With lock
无
深度
365
宽度
275
高度
205
12067C471K4T2A拓展信息