1210YC394MAT2A详情
KYOCERA 1210YC394MAT2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC
Number of contacts as normally closed contact
1
0个相似型号
1210YC394MAT2A拓展信息








哦! 它是空的。