18125C334K4T2A详情
KYOCERA 18125C334K4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Circuit integrity
None
Protection class
II
Built-in depth
154
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
With lock
无
深度
171
宽度
360
高度
720
18125C334K4T2A拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。