20CQA06详情
KYOCERA 20CQA06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Peak Rep Rev Volt
60(V)
Peak Forward Voltage
0.6(V)
Operating Temperature Classification
AUTOMOTIVEC
Package Type
DO-15
Maximum Forward Current
2000(mA)
Operating Temp Range
-40C to 150C
Rad Hardened
无
Rectifier Type
肖特基二极管
Mounting
通孔
引脚数量
2
配置
Single
峰值反向电流
3000(uA)
峰值非恢复性浪涌电流
45(A)
20CQA06拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。