286216026111808A详情
KYOCERA 286216026111808A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPM2-42Y02L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
Obsolete
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
286216026111808A拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。