30027详情
KYOCERA 30027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
3000
Risk Rank
5.11
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Part Life Cycle Code
活跃
Manufacturer
3M Interconnect
Manufacturer Part Number
30027
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
1 AWG
端子和接线板类型
环形端子
达到SVHC
unknown
30027拓展信息








哦! 它是空的。