663000022000000详情
KYOCERA 663000022000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
663000022000000拓展信息
086222018101800
KYOCERA
046295017000883
KYOCERA
14 5087 032230 861
KYOCERA
008370049000800
KYOCERA
9176003722196
KYOCERA
145087080930861
KYOCERA
046277004000883
KYOCERA
205061020101863
KYOCERA
046232405008800
KYOCERA
978005002685867
KYOCERA








哦! 它是空的。