CB252K0473KBC详情
KYOCERA CB252K0473KBC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
With front ring
无
0个相似型号
CB252K0473KBC拓展信息
FFVE6L0107K7X
KYOCERA
CR21-3011FT
KYOCERA
BF014D0154J
KYOCERA
CR21-393J-T
KYOCERA
FLAE66H0157KF
KYOCERA
FLAG66M0207KH
KYOCERA
FE37L6A0226KA
KYOCERA
BQ014D0332K
KYOCERA
CR21-1273F-T
KYOCERA
CA038D0473JBA
KYOCERA








哦! 它是空的。