CDR01BP181BJUMM250详情
KYOCERA CDR01BP181BJUMM250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
Brass
Mounting
通孔
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
操作温度
-40 to 105 °C
系列
*
性别
Header
螺距
3.0000 mm
产品长度
25.14 mm
CDR01BP181BJUMM250拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。