CDR02BX223AKWM详情
KYOCERA CDR02BX223AKWM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E57LAL30A2S4
Range
10 mm
Manufacturer
Cutler Hammer, Div of Eaton Co
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
屏蔽/屏蔽
Shielded
输出类型
NO
连接类型
Cable Connection
电源类型
AC
直径
30 mm
CDR02BX223AKWM拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。