CDR31BP120BJWM详情
KYOCERA CDR31BP120BJWM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PPS (Polyphenylene Sulfide)
Contact Materials
Brass
Mounting
表面贴装
操作温度
-30 to 105 °C
性别
Header
螺距
1.2500 mm
房屋颜色
Black
CDR31BP120BJWM拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。