CDR32BP112AFUP-ZANAA详情
KYOCERA CDR32BP112AFUP-ZANAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGS35-7H404096
Approvals
CE
Shaft Type
Thru-Hollow
Manufacturer
Sick
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
操作温度
-20 to 70 Degrees C
系列
*
终端
MS 10 Pin Radial
输入电压
5~15 VDC
知识产权评级
IP66
CDR32BP112AFUP-ZANAA拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。