CDR32BX472BKUS-ZACAB详情
KYOCERA CDR32BX472BKUS-ZACAB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
0 - 0
With light source
有
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
系列
*
长度
72
CDR32BX472BKUS-ZACAB拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。