CDR35BX474AKSSM500详情
KYOCERA CDR35BX474AKSSM500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1200
Number of auxiliary contacts as normally closed contact
0
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
系列
*
CDR35BX474AKSSM500拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。