CKR06BX394KS详情
KYOCERA CKR06BX394KS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
CKR06BX394KS拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。