CR05-223J详情
KYOCERA CR05-223J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
275
宽度
375
高度
750
0个相似型号
CR05-223J拓展信息
CR05-223J详情
KYOCERA CR05-223J重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
275
宽度
375
高度
750
CR05-223J拓展信息