CRA5193-0详情
KYOCERA CRA5193-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2500 - 37500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
630 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CRA5193-0拓展信息








哦! 它是空的。