CWR09JK105MM详情
KYOCERA CWR09JK105MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
CWR09JK105MM拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。