CWR09NB225JP详情
KYOCERA CWR09NB225JP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Angle
83 - 140
Degree of protection (IP)
IP40
Type of fastening
Snap on
Material quality
Other
Model
Moulded hood
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
宽度
52
高度
13
CWR09NB225JP拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。