CWR11HC226MRB详情
KYOCERA CWR11HC226MRB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.52/1.14
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
11.4/6.4
Inside Diameter Before Shrinking
22.4/22.4
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
类型
模制靴
产品长度(mm)
105.2(mm)
CWR11HC226MRB拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。