CWR11KB474JSB详情
KYOCERA CWR11KB474JSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
24
Conductor category
Class 5 = flexible
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
CWR11KB474JSB拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。