CWR11NK334KB详情
KYOCERA CWR11NK334KB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
112.5 - 122.7
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
系列
*
宽度
296
长度
1196
CWR11NK334KB拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。