CWR19HC476KCHCTR详情
KYOCERA CWR19HC476KCHCTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-100 - 180
Rated current In
4
Permitted cable outer temperature during assembling/handling
-100 - 180
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
系列
*
CWR19HC476KCHCTR拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。