CX2016DB37400E0FLFZ1 3详情
KYOCERA CX2016DB37400E0FLFZ1 3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 200
Conductor surface
Tinned
Outer diameter approx.
3.5
Core identification
Colour
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Green
Nominal voltage U
600
CX2016DB37400E0FLFZ1 3拓展信息








哦! 它是空的。