DFFHV35FT4727详情
KYOCERA DFFHV35FT4727重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
None
Built-in depth
50
Material housing
Plastic
Degree of protection (IP)
IP55
With lock
无
深度
542
宽度
362
高度
175
0个相似型号
DFFHV35FT4727拓展信息
DFFHV35FT4727详情
KYOCERA DFFHV35FT4727重要参数规格及、参数值,及相似型号如下:
Surface protection
None
Built-in depth
50
Material housing
Plastic
Degree of protection (IP)
IP55
With lock
无
深度
542
宽度
362
高度
175
DFFHV35FT4727拓展信息