DFTHV21MN1447详情
KYOCERA DFTHV21MN1447重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
None
Built-in depth
50
Material housing
Plastic
Degree of protection (IP)
IP66
With lock
无
深度
365
宽度
205
高度
365
0个相似型号
DFTHV21MN1447拓展信息
DFTHV21MN1447详情
KYOCERA DFTHV21MN1447重要参数规格及、参数值,及相似型号如下:
Surface protection
None
Built-in depth
50
Material housing
Plastic
Degree of protection (IP)
IP66
With lock
无
深度
365
宽度
205
高度
365
DFTHV21MN1447拓展信息