DFTHV36FX2927详情
KYOCERA DFTHV36FX2927重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
125
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
150
宽度
187.5
高度
250
DFTHV36FX2927拓展信息








哦! 它是空的。