DFTHV44FP3037详情
KYOCERA DFTHV44FP3037重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
无
Colour front ring
Other
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Construction type lens
Round
Material front ring
Other
0个相似型号
DFTHV44FP3037拓展信息








哦! 它是空的。