DKTFM11MJ0417详情
KYOCERA DKTFM11MJ0417重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
1
0个相似型号
DKTFM11MJ0417拓展信息








哦! 它是空的。