DKTFM14MH9856详情
KYOCERA DKTFM14MH9856重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
20 - 250
Type of electric connection
Cable
Rated control supply voltage at AC 60 Hz
20 - 250
Material housing
Plastic
Voltage type
AC
Degree of protection (NEMA)
4X, 13
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
0 - 0
Explosion safety category for dust
None
DKTFM14MH9856拓展信息








哦! 它是空的。