DKTFM22WD3857详情
KYOCERA DKTFM22WD3857重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
无
0个相似型号
DKTFM22WD3857拓展信息








哦! 它是空的。