DKTFM22WF1527详情
KYOCERA DKTFM22WF1527重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
Model
Top mounting
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
0个相似型号
DKTFM22WF1527拓展信息








哦! 它是空的。