DKTFM31WD1427详情
KYOCERA DKTFM31WD1427重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Rated operating voltage
600 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
0
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
DKTFM31WD1427拓展信息








哦! 它是空的。