DKTFM33WB3177详情
KYOCERA DKTFM33WB3177重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Degree of protection (IP), front side
Other
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
5.5
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Short thumb-grip
DKTFM33WB3177拓展信息








哦! 它是空的。