DKTFM34ME2307详情
KYOCERA DKTFM34ME2307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
1
0个相似型号
DKTFM34ME2307拓展信息








哦! 它是空的。