DKTFM41WH2657详情
KYOCERA DKTFM41WH2657重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Top mounting
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Number of contacts as change-over contact
1
Type of electric connection
Flat plug-in connection
0个相似型号
DKTFM41WH2657拓展信息








哦! 它是空的。