DKTFM42WH1327详情
KYOCERA DKTFM42WH1327重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
250
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
With lock
无
深度
275
宽度
375
高度
750
DKTFM42WH1327拓展信息








哦! 它是空的。