DKTFM44WB3177详情
KYOCERA DKTFM44WB3177重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Top mounting
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
0个相似型号
DKTFM44WB3177拓展信息








哦! 它是空的。