DKTFM44WF2867详情
KYOCERA DKTFM44WF2867重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
1
Rated control supply voltage at AC 60 Hz
230 - 230
Number of auxiliary contacts as normally open contact
3
Rated control supply voltage at AC 50 Hz
230 - 230
界面
无
0个相似型号
DKTFM44WF2867拓展信息








哦! 它是空的。