DKTFM44WK1307详情
KYOCERA DKTFM44WK1307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
240 - 240
Rated control supply voltage at AC 60 Hz
240 - 240
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
功能
RC-element
0个相似型号
DKTFM44WK1307拓展信息








哦! 它是空的。